3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-TSSOP -40 to 85
Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
3.3V Quad 3-State Buffer IC, 4-Bit, TSSOP, BICMOS Product overview: SN74LVTH126PW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH126PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1255933-SN74LVTH126P
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH126
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH126PW | SN74LVTH126PW | 704-SN74LVTH126PW | 1255933-SN74LVTH126PW |
| Product Name | SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs | Quad 3.3V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH126PW | |
| Technology | LVT | |||
| Device Type | Buffer | Line / Bus Driver | Transceiver | Buffer |
| Features | RoHS | RoHS | RoHS |