The SN74LVTH125DGVR is a quad bus buffer with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V input interfacing. It is packaged in a 14-pin TVSOP with dimensions supporting a body width of 6.8 mm, height of 4.0 mm, and thickness of 1.6 mm. The device supports bus-hold circuitry, hot insertion, and complies with JESD 17 for latch-up performance and JESD 22 for ESD protection. It operates reliably from -40°C to 85°C with a supply voltage range of 2.7 V to 3.6 V. Output high-level current is -24 mA at 3.3 V, and low-level output current is 48 mA. All control inputs must be tied to VCC or GND to ensure proper operation.
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-TVSOP -40 to 85
Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
3.3V 4-Bit 3-State Buffer IC, 4-Ch, 2.1ns, TFSOP Product overview: SN74LVTH125DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH125DGVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1255925-SN74LVTH125D
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH125
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH125DGVR | SN74LVTH125DGVR | 704-SN74LVTH125DGVR | 1255925-SN74LVTH125DGVR |
| Product Name | SN74LVTH125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs | 3.3V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH125DGVR | |
| Technology | LVT | |||
| Device Type | Buffer | Line / Bus Driver | Transceiver | Buffer |
| Features | RoHS | RoHS | RoHS |