The SN74LVT8996 is a 3.3-V 10-bit addressable scan port that extends IEEE Std 1149.1 (JTAG) test access port connectivity across board boundaries via a switch-based multidrop architecture. It supports shadow protocols for board-level addressing, bypass mode for direct connection, and operates with 5-V tolerant I/O while powered at 3.3 V. The device is available in a 24-pin SOIC (DW) package, with operating temperatures from -40°C to 85°C, and meets JESD 78 Class II latch-up and JESD 22 ESD protection standards. The SN74LVT8996DWR variant is packed in tape and reel for surface-mount assembly.
3.3-V ABT 10-Bit Addressable Scan Ports Multidrop-Addressabl
3.3-V ABT 10-Bit Addressable Scan Ports Multidrop-Addressabl
IC 10-BIT SCAN PORT XCVR 24-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVT8996DWR | 703-SN74LVT8996DWR | SN74LVT8996DWR |
| Product Name | SN74LVT8996 3.3-V ABT 10-Bit Addressable Scan Ports Multidrop-Addressable IEEE STD 1149.1 (JTAG) TAP Transceiver | SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |