Texas Instruments Logic - Logic - Specialty Logic - SN74LVT8996DW SN74LVT8996DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255921-SN74LVT8996D W Packaging: Tube Mounting Style: SMD Logic Type: Addressable Scan Ports Supply Voltage: 2.7V ~ 3.6V Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74LVT8996 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255921-SN74LVT8996D W Packaging: Tube Mounting Style: SMD Logic Type: Addressable Scan Ports Supply Voltage: 2.7V ~ 3.6V Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74LVT8996 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVT8996DW - 1255921-SN74LVT8996DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVT8996DW
1255921-SN74LVT8996DW
Logic - Logic - Specialty Logic - SN74LVT8996DW 1255921-SN74LVT8996DW
Manufacturer: Texas Instruments Win Source Part Number: 1255921-SN74LVT8996D W Packaging: Tube Mounting Style: SMD Logic Type: Addressable Scan Ports Supply Voltage: 2.7V ~ 3.6V Resolution: 10 Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74LVT8996 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1255921-SN74LVT8996DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Addressable Scan Ports
Supply Voltage: 2.7V ~ 3.6V
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVT8996
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255921-SN74LVT8996DW
Product Name Logic - Logic - Specialty Logic - SN74LVT8996DW
Gate Type Addressable Scan Ports
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4085BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details