Rochester Electronics Dual Logic IC 54F32/BCA

Description
54F32 - OR Gate, F/FAST Series, 4-Func, 2-Input, TTL - Dual marked (M38510/33501BCA)
Request a Quote Datasheet
Description
54F32 - OR Gate, F/FAST Series, 4-Func, 2-Input, TTL - Dual marked (M38510/33501BCA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54F32/BCA - Rochester Electronics
Newburyport, MA, United States
54F32 - OR Gate, F/FAST Series, 4-Func, 2-Input, TTL - Dual marked (M38510/33501BCA)

54F32 - OR Gate, F/FAST Series, 4-Func, 2-Input, TTL - Dual marked (M38510/33501BCA)

Supplier's Site Datasheet
Dual Logic IC - 705-54F32/BCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-54F32/BCA
Dual Logic IC 705-54F32/BCA
IC DUAL Product overview: 54F32/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F32/BCA can be used for catalog matching and distributor lookup.

IC DUAL Product overview: 54F32/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F32/BCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 54F32/BCA - 856533-54F32/BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 54F32/BCA
856533-54F32/BCA
Logic - Logic - Gates and Inverters - 54F32/BCA 856533-54F32/BCA
Manufacturer: Rochester Electronics Win Source Part Number: 856533-54F32/BCA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 856533-54F32/BCA
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Gates and Inverters - 54F32/BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
54F32/BCA
Gates and Inverters 54F32/BCA
IC Channel

IC Channel

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54F32/BCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
54F32/BCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 54F32/BCA
IC DUAL

IC DUAL

Supplier's Site
Logic - Gates and Inverters - 54F32/BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
54F32/BCA
Logic - Gates and Inverters 54F32/BCA
DUAL MARKED (M38510/33501BCA)

DUAL MARKED (M38510/33501BCA)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 54F32/BCA 705-54F32/BCA 856533-54F32/BCA 54F32/BCA 54F32/BCA 54F32/BCA
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - 54F32/BCA Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F14DM-MLS - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Logic - Gates and Inverters - 54LS27DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details