Win Source Part Number: 1256222-SN74LVT8986G
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LVT
Standard Package: 225
Mounting: SMD (SMT)
Logic Type: Linking Addressable Scan Ports
Supply Voltage: 2.7V ~ 3.6V
Package / Case: 64-LFBGA
Supplier Device Package: 64-BGA MICROSTAR (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-14927-5R,-296-14
Base Product Number: SN74LVT
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1256222-SN74LVT8986GGV |
| Product Name | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Gate Type | Linking Addressable Scan Ports |