The SN74LVT16646DGGR is a 16-bit bus transceiver and register from the Texas Instruments SN74LVT16646 family, designed for 3.3-V operation with 5-V TTL interface compatibility. It is packaged in a 56-pin TSSOP (DGG) package and supports bus-hold circuitry, hot insertion, and power-up 3-state functionality. The device operates from 2.7 V to 3.6 V, exhibits typical output ground bounce of less than 0.8 V at 3.3 V and 25°C, and meets JEDEC JESD-17 for latch-up performance exceeding 500 mA and JESD 22 for ESD protection of 2000 V human-body model and 200 V machine model.
3.3-V ABT 16-Bit Bus Transceivers and Registers With 3-State Outputs 56-TSSOP -40 to 85
Registered Bus Transceiver, LVT Series, 2-Func, 8-Bit, True Output, BICMOS, PDSO56
3.3V 16-Bit Bidirectional Bus Transceiver, 3-State, TSSOP Product overview: SN74LVT16646DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT16646DGGR
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVT16646DGGR | SN74LVT16646DGGR | 704-SN74LVT16646DGGR |
| Product Name | SN74LVT16646 3.3-V ABT 16-Bit Bus Transceivers and Registers With 3-State Outputs | 16-bit 3.3V TSSOP Interface Transceiver IC | |
| Device Type | Transceiver | Transceiver | Transceiver |