Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74LVT16500DL

Description
Win Source Part Number: 1255938-SN74LVT16500 DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVT Number of Circuits: 18-Bit Standard Package: 160 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVT16500DL ,2156-SN74LVT16500DL -TI Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255938-SN74LVT16500 DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVT Number of Circuits: 18-Bit Standard Package: 160 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVT16500DL ,2156-SN74LVT16500DL -TI Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255938-SN74LVT16500DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255938-SN74LVT16500DL
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255938-SN74LVT16500DL
Win Source Part Number: 1255938-SN74LVT16500 DL Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVT Number of Circuits: 18-Bit Standard Package: 160 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVT16500DL ,2156-SN74LVT16500DL -TI Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1255938-SN74LVT16500DL
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74LVT
Number of Circuits: 18-Bit
Standard Package: 160
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVT16500DL,2156-SN74LVT16500DL-TI
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255938-SN74LVT16500DL
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 2.7V ~ 3.6V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4001BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details