The SN74LVT16240 is a 3.3-V ABT 16-bit buffer/driver designed for low-voltage operation while providing compatibility with 5-V systems. It features three-state outputs and can be configured as four 4-bit buffers, two 8-bit buffers, or one 16-bit buffer. The device supports mixed-mode signal operation, allowing for 5-V input and output voltages with a 3.3-V supply. It is characterized for operation from -40°C to 85°C and includes features such as low static power dissipation, hot insertion capability, and minimized high-speed switching noise due to distributed VCC and GND pins. The SN74LVT16240 also offers robust ESD protection and latch-up performance, making it suitable for various applications in bus-oriented systems and memory drivers.
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85
16-Ch 3.3V 3-State Inverting Buffer/Line Driver, 3.5ns, TSSOP Product overview: SN74LVT16240DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT16240DGGR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVT16240DGGR | 704-SN74LVT16240DGGR |
| Product Name | SN74LVT16240 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs | 3.3V TSSOP Interface Transceiver IC |
| Technology | LVT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |