Texas Instruments SN74LVT162244A 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs SN74LVT162244ADL

Description
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVT162244A 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs - SN74LVT162244ADL - Texas Instruments
Dallas, TX, United States
SN74LVT162244A 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs
SN74LVT162244ADL
SN74LVT162244A 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs SN74LVT162244ADL
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85

3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 3.3V SSOP Interface Transceiver IC
704-SN74LVT162244ADL
16-bit 3.3V SSOP Interface Transceiver IC 704-SN74LVT162244ADL
16-Bit 3-State Buffer/Driver, 3.3V, BICMOS, 48-SSOP Product overview: SN74LVT162244ADL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT162244ADL can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer/Driver, 3.3V, BICMOS, 48-SSOP Product overview: SN74LVT162244ADL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT162244ADL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT162244ADL - 1255867-SN74LVT162244ADL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT162244ADL
1255867-SN74LVT162244ADL
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT162244ADL 1255867-SN74LVT162244ADL
Manufacturer: Texas Instruments Win Source Part Number: 1255867-SN74LVT16224 4ADL Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LVT162244 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255867-SN74LVT162244ADL
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVT162244
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVT162244ADL 704-SN74LVT162244ADL 1255867-SN74LVT162244ADL
Product Name SN74LVT162244A 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 16-bit 3.3V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT162244ADL
Technology LVT
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details