The SN74LVT125NSR is a quadruple bus buffer with 3-state outputs designed for 3.3-V operation with TTL-compatible 5-V input and output levels. It is packaged in a 14-pin SOP (NS) with an operating temperature range of -40°C to 85°C. The device supports mixed-mode signal operation, bus-hold circuitry on data inputs, and partial-power-down mode with I_off circuitry. It meets ESD protection requirements exceeding 2000-V human-body model and 200-V machine model, and latch-up performance exceeding 500 mA per JEDEC Standard JESD-17. The supply voltage range is 2.7 V to 3.6 V, with output low-level current capability of up to 64 mA and high-level output current of -32 mA.
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SO -40 to 85
3.3V 4-Bit 3-State Buffer IC, SO, BICMOS, 2.9ns Product overview: SN74LVT125NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT125NSR can be used for catalog matching and distributor lookup.
Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVT125NSR | 704-SN74LVT125NSR | SN74LVT125NSR |
| Product Name | SN74LVT125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs | 3.3V Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |