Texas Instruments Logic - Logic - Gates and Inverters - SN74LVCU04APW SN74LVCU04APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 896787-SN74LVCU04APW Series: 74LVCU Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LVCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVCU04APW, SN74LVCU04APW-ND, SN74LVCU04APWE4, SN74LVCU04APWE4-ND, SN74LVCU04APWG4, SN74LVCU04APWG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896787-SN74LVCU04APW Series: 74LVCU Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LVCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVCU04APW, SN74LVCU04APW-ND, SN74LVCU04APWE4, SN74LVCU04APWE4-ND, SN74LVCU04APWG4, SN74LVCU04APWG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVCU04APW - 896787-SN74LVCU04APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVCU04APW
896787-SN74LVCU04APW
Logic - Logic - Gates and Inverters - SN74LVCU04APW 896787-SN74LVCU04APW
Manufacturer: Texas Instruments Win Source Part Number: 896787-SN74LVCU04APW Series: 74LVCU Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LVCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74LVCU04APW, SN74LVCU04APW-ND, SN74LVCU04APWE4, SN74LVCU04APWE4-ND, SN74LVCU04APWG4, SN74LVCU04APWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896787-SN74LVCU04APW
Series: 74LVCU
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LVCU04
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74LVCU04APW, SN74LVCU04APW-ND, SN74LVCU04APWE4, SN74LVCU04APWE4-ND, SN74LVCU04APWG4, SN74LVCU04APWG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896787-SN74LVCU04APW
Product Name Logic - Logic - Gates and Inverters - SN74LVCU04APW
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

20W 21.2 GHz Rf Amplifier - 860-QPA1725 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089503M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details
Precision Dual Low Power CMOS Operational Amplifier - ALD2732SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers