The SN74LVCU04APW is a hex inverter in a 14-pin TSSOP package, designed for operation from 1.65 V to 3.6 V with inputs compatible to 5.5 V. It features a propagation delay of 3.8 ns, supports output ground bounce under 0.8 V at 3.3 V, and maintains output undershoot greater than 2 V at 3.3 V. The device meets JESD78 Class II latch-up performance and ESD protection standards for human body, machine, and charged device models. It operates over a free-air temperature range of -40°C to 85°C and has a thermal impedance of 113 °C/W. The part is marked LCU04A.
Hex Inverter 14-TSSOP -40 to 85
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCU04APW | SN74LVCU04APW |
| Product Name | SN74LVCU04A Hex Inverter | |
| Technology | LVC | |
| Device Type | SN74LVCU04A Hex Inverter | |
| Features | RoHS | RoHS |