The SN74LVCU04ADGVR is a hex inverter designed for operation within a supply voltage range of 1.65 V to 3.6 V, making it suitable for low-voltage applications. It features six independent inverters with unbuffered outputs, capable of accepting input voltages up to 5.5 V, which allows for compatibility with both 3.3 V and 5 V logic levels. The device exhibits a maximum propagation delay (t_pd) of 3.8 ns, ensuring fast signal processing. This inverter is characterized by low output ground bounce (V_OLP) of less than 0.8 V at 3.3 V supply voltage and a high output voltage undershoot (V_OHV) greater than 2 V under similar conditions. The device also demonstrates robust latch-up performance, exceeding 100 mA per JESD 78, Class II, and provides ESD protection that surpasses the standards set by JESD 22, with ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model. The operating temperature range for the SN74LVCU04ADGVR is from -40 °C to 85 °C, making it suitable for a variety of environmental conditions. This product is ideal for applications requiring reliable signal inversion in mixed-voltage systems.
Hex Inverter 14-TVSOP -40 to 85
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCU04ADGVR | SN74LVCU04ADGVR |
| Product Name | SN74LVCU04A Hex Inverter | |
| Technology | LVC | |
| Device Type | SN74LVCU04A Hex Inverter | |
| Features | RoHS | RoHS |