Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 125
Octal 3-State Bus Transceiver, Bidirectional, 8-Bit, 2V-3.6V, 12mA, TSSOP Product overview: SN74LVCR2245APWT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 3.6V, 12mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 3.6V, 12mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCR2245APWT
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCR2245APWT | 704-SN74LVCR2245APWT |
| Product Name | SN74LVCR2245A Octal Bus Transceiver With 3-State Outputs | 8-bit 2V 3.6V 12mA Interface Transceiver IC |
| Technology | LVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |