16-bit bus transceiver with 3-state outputs designed for 1.65-V to 3.6-V operation, featuring 26-Ω series resistors on all ports, bus-hold circuitry, and support for mixed-mode signal operation. Packaged in SSOP (DL) with a body size of 15.88mm × 7.49mm and operating temperature range of -40°C to 85°C.
16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS 48-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74LVCR16245ADLR |
| Product Name | SN74LVCR16245A 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS |
| Technology | LVC |
| Device Type | Transceiver |
| Features | RoHS |