Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCHR16245AKR SN74LVCHR16245AKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255839-SN74LVCHR162 45AKR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74LVCHR16245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255839-SN74LVCHR162 45AKR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74LVCHR16245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCHR16245AKR - 1255839-SN74LVCHR16245AKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCHR16245AKR
1255839-SN74LVCHR16245AKR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCHR16245AKR 1255839-SN74LVCHR16245AKR
Manufacturer: Texas Instruments Win Source Part Number: 1255839-SN74LVCHR162 45AKR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFBGA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: 74LVCHR16245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255839-SN74LVCHR16245AKR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVCHR16245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit Interface Transceiver IC
704-SN74LVCHR16245AKR
16-bit Interface Transceiver IC 704-SN74LVCHR16245AKR
16-Bit Bidirectional Bus Transceiver, 3-State, CMOS, VFBGA Product overview: SN74LVCHR16245AKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCHR16245AK R can be used for catalog matching and distributor lookup.

16-Bit Bidirectional Bus Transceiver, 3-State, CMOS, VFBGA Product overview: SN74LVCHR16245AKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCHR16245AKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVCHR16245AKR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, PBGA56

Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, PBGA56

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1255839-SN74LVCHR16245AKR 704-SN74LVCHR16245AKR SN74LVCHR16245AKR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCHR16245AKR 16-bit Interface Transceiver IC
Device Type Transceiver Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 7512967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details