Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH245AZQNR SN74LVCH245AZQNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806176-SN74LVCH245AZ QNR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-VFBGA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Part Number Series: 74LVCH245
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 806176-SN74LVCH245AZ QNR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-VFBGA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Part Number Series: 74LVCH245
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH245AZQNR - 806176-SN74LVCH245AZQNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH245AZQNR
806176-SN74LVCH245AZQNR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH245AZQNR 806176-SN74LVCH245AZQNR
Manufacturer: Texas Instruments Win Source Part Number: 806176-SN74LVCH245AZ QNR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-VFBGA Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Part Number Series: 74LVCH245

Manufacturer: Texas Instruments
Win Source Part Number: 806176-SN74LVCH245AZQNR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Supplier Device Package: 20-BGA MICROSTAR JUNIOR (4x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Part Number Series: 74LVCH245

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AZQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH245AZQNR
Buffers, Drivers, Receivers, Transceivers SN74LVCH245AZQNR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806176-SN74LVCH245AZQNR SN74LVCH245AZQNR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH245AZQNR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 20-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details