Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA ICL3224IA

Description
Manufacturer: Intersil Win Source Part Number: 920759-ICL3224IA Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 66 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 920759-ICL3224IA Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 66 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA - 920759-ICL3224IA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA
920759-ICL3224IA
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA 920759-ICL3224IA
Manufacturer: Intersil Win Source Part Number: 920759-ICL3224IA Operating Temperature Range: -40°C ~ 85°C Features: 2/2 Transceiver Full RS232 20-SSOP Package: Tube Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 66 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 920759-ICL3224IA
Operating Temperature Range: -40°C ~ 85°C
Features: 2/2 Transceiver Full RS232 20-SSOP
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 66
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 920759-ICL3224IA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details