Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AGQNR SN74LVCH245AGQNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 124751-SN74LVCH245AG QNR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-BGA MICROSTAR JUNIOR (4x3) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 124751-SN74LVCH245AG QNR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-BGA MICROSTAR JUNIOR (4x3) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AGQNR - 124751-SN74LVCH245AGQNR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AGQNR
124751-SN74LVCH245AGQNR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AGQNR 124751-SN74LVCH245AGQNR
Manufacturer: Texas Instruments Win Source Part Number: 124751-SN74LVCH245AG QNR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-BGA MICROSTAR JUNIOR (4x3) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124751-SN74LVCH245AGQNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-BGA MICROSTAR JUNIOR (4x3)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AGQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH245AGQNR
Buffers, Drivers, Receivers, Transceivers SN74LVCH245AGQNR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 124751-SN74LVCH245AGQNR SN74LVCH245AGQNR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AGQNR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-REEL7 - 860137-ADM3491AR-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details