Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV ICL3241CV

Description
Manufacturer: Intersil Win Source Part Number: 874163-ICL3241CV Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 874163-ICL3241CV Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV - 874163-ICL3241CV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV
874163-ICL3241CV
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV 874163-ICL3241CV
Manufacturer: Intersil Win Source Part Number: 874163-ICL3241CV Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-TSSOP Package: Tube Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 50 HTSUS: 8542.39.0001

Manufacturer: Intersil
Win Source Part Number: 874163-ICL3241CV
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 28-TSSOP
Package: Tube
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 874163-ICL3241CV
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8491IP - 875823-ISL8491IP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details