Texas Instruments SN74LVCH16T245 SN74LVCH16T245 SN74LVCH16T245DLR

Description
SN74LVCH16T245 48-SSOP -40 to 85
Request a Quote Datasheet
Description
SN74LVCH16T245 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH16T245 SN74LVCH16T245 - SN74LVCH16T245DLR - Texas Instruments
Dallas, TX, United States
SN74LVCH16T245 SN74LVCH16T245
SN74LVCH16T245DLR
SN74LVCH16T245 SN74LVCH16T245 SN74LVCH16T245DLR
SN74LVCH16T245 48-SSOP -40 to 85

SN74LVCH16T245 48-SSOP -40 to 85

Supplier's Site Datasheet
Singapore, Singapore
16-bit 5.5V SSOP Interface Transceiver IC
704-SN74LVCH16T245DLR
16-bit 5.5V SSOP Interface Transceiver IC 704-SN74LVCH16T245DLR
16-Bit Bidirectional Bus Transceiver, 3-State, 500Mbps, 1.65-5.5V, SSOP Product overview: SN74LVCH16T245DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16T245DL R can be used for catalog matching and distributor lookup.

16-Bit Bidirectional Bus Transceiver, 3-State, 500Mbps, 1.65-5.5V, SSOP Product overview: SN74LVCH16T245DLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5.5V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16T245DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371043-SN74LVCH16T245DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371043-SN74LVCH16T245DLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371043-SN74LVCH16T245DLR
Win Source Part Number: 1371043-SN74LVCH16T2 45DLR Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74LVCH Package: Tape & Reel Product Status: Active Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Base Product Number: 74LVCH16T245 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 5.5V Output Type: 3-State Logic Type: Translation Transceiver Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8

Win Source Part Number: 1371043-SN74LVCH16T245DLR
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74LVCH
Package: Tape & Reel
Product Status: Active
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Base Product Number: 74LVCH16T245
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Output Type: 3-State
Logic Type: Translation Transceiver
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 8

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVCH16T245DLR 704-SN74LVCH16T245DLR 1371043-SN74LVCH16T245DLR
Product Name SN74LVCH16T245 SN74LVCH16T245 16-bit 5.5V SSOP Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type SN74LVCH16T245 SN74LVCH16T245 Transceiver Receiver; Transceiver; Buffer
Features RoHS RoHS
Supply Voltage Other; 1.65 Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details