16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 125 Product overview: SN74LVCH16652ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16652ADG
Manufacturer: Texas Instruments
Win Source Part Number: 1255821-SN74LVCH1665
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-TVSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVCH16652
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCH16652ADGVR | 704-SN74LVCH16652ADGVR | 1255821-SN74LVCH16652ADGVR |
| Product Name | SN74LVCH16652A 16-Bit Bus Transceiver And Register With 3-State Outputs | 16-bit Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16652ADGVR |
| Technology | LVC | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS |