Texas Instruments SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs SN74LVCH16646ADGVR

Description
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs - SN74LVCH16646ADGVR - Texas Instruments
Dallas, TX, United States
SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs
SN74LVCH16646ADGVR
SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs SN74LVCH16646ADGVR
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85

16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16646ADGVR - 1255819-SN74LVCH16646ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16646ADGVR
1255819-SN74LVCH16646ADGVR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16646ADGVR 1255819-SN74LVCH16646ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255819-SN74LVCH1664 6ADGVR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 56-TVSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TFSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 74LVCH16646 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255819-SN74LVCH16646ADGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 56-TVSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVCH16646
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit 24mA 3.6V Interface Transceiver IC
704-SN74LVCH16646ADGVR
16-bit 24mA 3.6V Interface Transceiver IC 704-SN74LVCH16646ADGVR
16-Bit Bidirectional Transceiver, 3-State, 24mA, 3.6V, -40 to 85C, TFSOP Product overview: SN74LVCH16646ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24mA, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 24mA, 3.6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16646ADG VR can be used for catalog matching and distributor lookup.

16-Bit Bidirectional Transceiver, 3-State, 24mA, 3.6V, -40 to 85C, TFSOP Product overview: SN74LVCH16646ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24mA, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 24mA, 3.6V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16646ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVCH16646ADGVR 1255819-SN74LVCH16646ADGVR 704-SN74LVCH16646ADGVR
Product Name SN74LVCH16646A 16-Bit Bus Transceiver And Register With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCH16646ADGVR 16-bit 24mA 3.6V Interface Transceiver IC
Technology LVC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-89553012A - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details