The SN74LVCH16541ADGVR is a 16-bit noninverting buffer/driver with 3-state outputs, designed for 1.65-V to 3.6-V operation. It is packaged in a TVSOP (DGV) with 48 pins and operates over a temperature range of -40°C to 85°C. The device features bus-hold circuitry on all data inputs, supports mixed-mode signal operation with 5-V inputs, and includes I_off for partial-power-down mode. Input voltages up to 5.5 V are tolerated, and the device meets ESD protection standards of 2000 V human-body model and 1000 V charged-device model.
16-Bit Buffer/Driver With 3-State Outputs 48-TVSOP -40 to 85
16-Bit Buffer/Driver With 3-State Outputs 48-TVSOP -40 to 85 Product overview: SN74LVCH16541ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH16541ADG
Bus Driver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCH16541ADGVR | 704-SN74LVCH16541ADGVR | SN74LVCH16541ADGVR |
| Product Name | SN74LVCH16541A 16-Bit Buffer/Driver With 3-State Outputs | 16-bit Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |