Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74LVCH16373AGQLR

Description
Win Source Part Number: 1257231-SN74LVCH1637 3AGQLR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 2.1ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8586-6R,296-8586 -6,296-8586-2R,296-8 586-1R,-296-8586-1,2 96-8586-1,-SN74LVCH1 6373AGQLRR,-296-8586 -1,296-8586-2 Base Product Number: SN74LVCH1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257231-SN74LVCH1637 3AGQLR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 2.1ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8586-6R,296-8586 -6,296-8586-2R,296-8 586-1R,-296-8586-1,2 96-8586-1,-SN74LVCH1 6373AGQLRR,-296-8586 -1,296-8586-2 Base Product Number: SN74LVCH1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257231-SN74LVCH16373AGQLR
Integrated Circuits (ICs) - Logic - Latches 1257231-SN74LVCH16373AGQLR
Win Source Part Number: 1257231-SN74LVCH1637 3AGQLR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 2.1ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8586-6R,296-8586 -6,296-8586-2R,296-8 586-1R,-296-8586-1,2 96-8586-1,-SN74LVCH1 6373AGQLRR,-296-8586 -1,296-8586-2 Base Product Number: SN74LVCH1 Product Status: Obsolete

Win Source Part Number: 1257231-SN74LVCH16373AGQLR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVCH
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-8586-6R,296-8586-6,296-8586-2R,296-8586-1R,-296-8586-1,296-8586-1,-SN74LVCH16373AGQLRR,-296-8586-1,296-8586-2
Base Product Number: SN74LVCH1
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches SN74LVCH16373AGQLR
IC TRANSP LATCH TRI-ST 56-BGA

IC TRANSP LATCH TRI-ST 56-BGA

Supplier's Site Datasheet
Latches - SN74LVCH16373AGQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257231-SN74LVCH16373AGQLR SN74LVCH16373AGQLR SN74LVCH16373AGQLR
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Low-power D-type transparent latch; 3-state - 74AUP1G373GW,125 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Octal Transparent Latch - 74FCT373ATPYG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
2 suppliers