Rochester Electronics Logic - Latches 74HC573DB-Q100118

Description
BUS DRIVER, HC/UH SERIES, 8-BIT
Datasheet
Description
BUS DRIVER, HC/UH SERIES, 8-BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74HC573DB-Q100118 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74HC573DB-Q100118
Logic - Latches 74HC573DB-Q100118
BUS DRIVER, HC/UH SERIES, 8-BIT

BUS DRIVER, HC/UH SERIES, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74HC573DB-Q100118
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Logic - Logic - Latches - 74LVT162373DGG,518 - 765836-74LVT162373DGG,518 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
5 suppliers
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601M2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
2 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details