16-bit buffer/driver with 3-state outputs designed for 1.65-V to 3.6-V operation, featuring bus-hold on data inputs, support for 5.5-V inputs, and 26-Ω series resistors on output ports to eliminate external components. The SN74LVCH162244ADLR is packaged in a 48-SSOP with a body size of 15.88 mm × 7.49 mm and operates over a temperature range of -40°C to 125°C. It meets ESD protection standards of 2000-V human-body model and 1000-V charged-device model, and exceeds 250-mA latch-up performance per JESD17.
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 125
Bus Driver, LVC/LCX/Z Series, 16-Func, 4-Bit, True Output, CMOS, PDSO48
16-Bit 3-State Buffer/Driver, 1.65-3.6V, 4.4ns, 48-SSOP Product overview: SN74LVCH162244ADLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH162244AD
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCH162244ADLR | SN74LVCH162244ADLR | 704-SN74LVCH162244ADLR |
| Product Name | SN74LVCH162244A 16-Bit Buffer/Driver With 3-State Outputs | 16-bit 3.6V SSOP Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |