16-bit buffer/driver with 3-state outputs designed for 1.65-V to 3.6-V operation, in a 48-pin SSOP package measuring 15.88mm × 7.49mm. Supports live insertion, partial-power-down mode, and back-drive protection. Input pins accept voltages up to 5.5V with a 3.3-V supply. Outputs include integrated 26-Ω series resistors. Operating temperature range is -40°C to 125°C. ESD protection exceeds 2000 V HBM, 200 V MM, and 1000 V CDM. Latch-up performance exceeds 250 mA.
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 125
Bus Driver, LVC/LCX/Z Series, 16-Func, 4-Bit, True Output, CMOS, PDSO48
16-Bit 3-State Buffer/Driver, 16Ch, 4.4ns, 3.6V, SSOP Product overview: SN74LVCH162244ADL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCH162244AD
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCH162244ADL | SN74LVCH162244ADL | 704-SN74LVCH162244ADL |
| Product Name | SN74LVCH162244A 16-Bit Buffer/Driver With 3-State Outputs | 16-bit 3.6V SSOP Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |