Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74LVCE161284DL

Description
Win Source Part Number: 1256224-SN74LVCE1612 84DL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVCE Standard Package: 25 Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 19 Supply Voltage: 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74LVCE161284DLG4,215 6-SN74LVCE161284DL,7 4LVCE161284DLG4,TEXT ISSN74LVCE161284DL Base Product Number: 74LVCE161284
Request a Quote Datasheet
Description
Win Source Part Number: 1256224-SN74LVCE1612 84DL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVCE Standard Package: 25 Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 19 Supply Voltage: 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74LVCE161284DLG4,215 6-SN74LVCE161284DL,7 4LVCE161284DLG4,TEXT ISSN74LVCE161284DL Base Product Number: 74LVCE161284
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256224-SN74LVCE161284DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256224-SN74LVCE161284DL
Integrated Circuits (ICs) - Logic - Specialty Logic 1256224-SN74LVCE161284DL
Win Source Part Number: 1256224-SN74LVCE1612 84DL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVCE Standard Package: 25 Mounting: SMD (SMT) Logic Type: IEEE STD 1284 Translation Transceiver Number of Bits: 19 Supply Voltage: 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74LVCE161284DLG4,215 6-SN74LVCE161284DL,7 4LVCE161284DLG4,TEXT ISSN74LVCE161284DL Base Product Number: 74LVCE161284

Win Source Part Number: 1256224-SN74LVCE161284DL
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LVCE
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: IEEE STD 1284 Translation Transceiver
Number of Bits: 19
Supply Voltage: 3V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74LVCE161284DLG4,2156-SN74LVCE161284DL,74LVCE161284DLG4,TEXTISSN74LVCE161284DL
Base Product Number: 74LVCE161284

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256224-SN74LVCE161284DL
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type IEEE STD 1284 Translation Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Logic Gates - 9210240P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
5-Channel Level Translator - MYXAF54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details