The SN74LVCE161284DL is a 19-bit IEEE Std 1284 translation transceiver with error-free power-up, designed for 3-V to 3.6-V V_CC operation and 3-V to 3.6-V or 4.7-V to 5.5-V V_CABLE operation. It features eight bidirectional data bits, five cable-side drivers, and four receivers, with integrated 1.4-kΩ pullup resistors on all open-drain outputs. The device supports hot insertion and meets IEEE Std 1284-I and IEEE Std 1284-II electrical specifications. It is packaged in a 48-pin SSOP (DL) with dimensions compatible with 32.4 mm width and 11.35 mm thickness. It operates from 0°C to 70°C and includes ESD protection per 8-kV IEC61000-4-2 contact discharge and 15-kV human-body model. The pinout and functionality align with standard IEEE 1284 peripheral interface requirements.
19-Bit IEEE 1284 Translation Transceiver with Error-Free Power Up 48-SSOP 0 to 70
19-Bit IEEE 1284 Translation Transceiver with Error-Free Power Up 48-SSOP 0 to 70 Product overview: SN74LVCE161284DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVCE161284DL
Line Transceiver, 13 Func, 14 Driver, 13 Rcvr, PDSO48
Interface - Specialized 19-Bit IEEE 1284 Translation Xcvr
IC IEEE 19BIT 1284 TXRX 48-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCE161284DL | 703-SN74LVCE161284DL | SN74LVCE161284DL | SN74LVCE161284DL | SN74LVCE161284DL |
| Product Name | SN74LVCE161284 19-Bit IEEE 1284 Translation Transceiver with Error-Free Power Up | SSOP Interface Transceiver IC | Interface - Specialized | Integrated Circuits (ICs) - Logic - Specialty Logic | |
| Technology | LVC | ||||
| Device Type | Transceiver | Transceiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS |