Texas Instruments SN74LVCC4245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs SN74LVCC4245ADWG4

Description
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVCC4245A is an octal dual-supply bus transceiver designed for bidirectional voltage translation between different voltage levels. It operates with a supply voltage range of 4.5 V to 5.5 V on the A port and 2.7 V to 5.5 V on the B port, making it suitable for interfacing 3.3 V and 5 V systems. The device features configurable output voltage levels and supports asynchronous communication between data buses. It includes 3-state outputs and can be disabled to isolate the buses via the output-enable (OE) input. The control inputs for direction (DIR) and output enable are referenced to the A port's supply voltage (VCCA). The SN74LVCC4245A also offers robust latch-up performance exceeding 250 mA and ESD protection ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model, ensuring reliability in various applications, including personal electronics, industrial, enterprise, and telecom environments.

Datasheet Summary
Powered by GS/AI

The SN74LVCC4245A is an octal dual-supply bus transceiver designed for bidirectional voltage translation between different voltage levels. It operates with a supply voltage range of 4.5 V to 5.5 V on the A port and 2.7 V to 5.5 V on the B port, making it suitable for interfacing 3.3 V and 5 V systems. The device features configurable output voltage levels and supports asynchronous communication between data buses. It includes 3-state outputs and can be disabled to isolate the buses via the output-enable (OE) input. The control inputs for direction (DIR) and output enable are referenced to the A port's supply voltage (VCCA). The SN74LVCC4245A also offers robust latch-up performance exceeding 250 mA and ESD protection ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model, ensuring reliability in various applications, including personal electronics, industrial, enterprise, and telecom environments.

Suppliers

Company
Product
Description
Supplier Links
SN74LVCC4245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs - SN74LVCC4245ADWG4 - Texas Instruments
Dallas, TX, United States
SN74LVCC4245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs
SN74LVCC4245ADWG4
SN74LVCC4245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs SN74LVCC4245ADWG4
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-SOIC -40 to 85

Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN74LVCC4245ADWG4
Product Name SN74LVCC4245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs
Technology LVC
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100250DC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301MRA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
 - 54AC14LM - Rochester Electronics
Texas Instruments
Specs
Package Type CQCC20
View Details