Texas Instruments SN74LVCC3245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs SN74LVCC3245ADW

Description
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Description
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVCC3245ADW is an octal bus transceiver designed for bidirectional voltage translation, accommodating input voltages from 2.3 V to 3.6 V on the A port and 3 V to 5.5 V on the B port. This flexibility allows it to interface between different voltage systems, such as translating signals from a 3.3-V to a 5-V environment and vice versa. The device features 3-state outputs and is suitable for various applications, including USB and general interfacing tasks in both analog and digital circuits. It offers robust latch-up performance exceeding 250 mA and ESD protection that surpasses JESD 22 standards, ensuring reliability in demanding environments. The SN74LVCC3245ADW is available in a 24-pin SOIC package, making it a compact solution for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74LVCC3245ADW is an octal bus transceiver designed for bidirectional voltage translation, accommodating input voltages from 2.3 V to 3.6 V on the A port and 3 V to 5.5 V on the B port. This flexibility allows it to interface between different voltage systems, such as translating signals from a 3.3-V to a 5-V environment and vice versa. The device features 3-state outputs and is suitable for various applications, including USB and general interfacing tasks in both analog and digital circuits. It offers robust latch-up performance exceeding 250 mA and ESD protection that surpasses JESD 22 standards, ensuring reliability in demanding environments. The SN74LVCC3245ADW is available in a 24-pin SOIC package, making it a compact solution for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LVCC3245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs - SN74LVCC3245ADW - Texas Instruments
Dallas, TX, United States
SN74LVCC3245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs
SN74LVCC3245ADW
SN74LVCC3245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs SN74LVCC3245ADW
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-SOIC -40 to 85

Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Interface Transceiver IC
732-SN74LVCC3245ADW
8-bit SOIC Interface Transceiver IC 732-SN74LVCC3245ADW
Octal Bus Transceiver, 8-Bit, Bidirectional, 200Mbps, 3-State, SOIC Product overview: SN74LVCC3245ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVCC3245ADW can be used for catalog matching and distributor lookup.

Octal Bus Transceiver, 8-Bit, Bidirectional, 200Mbps, 3-State, SOIC Product overview: SN74LVCC3245ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVCC3245ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LVCC3245ADW 732-SN74LVCC3245ADW
Product Name SN74LVCC3245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 8-bit SOIC Interface Transceiver IC
Technology LVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 2.5V; 2.7V; Other; 2.5,2.7
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details