The SN74LVCC3245ADBR is an octal noninverting bus transceiver with dual-supply voltage translation, supporting 2.3V to 3.6V on the A port and 3V to 5.5V on the B port. It features a 24-pin SSOP (DB) package measuring 8.2mm by 7.8mm, an operating temperature range of -40°C to 85°C, high drive strength of 24mA at 3V supply, and I/O isolation when either supply voltage falls below 100mV. The device complies with ESD protection standards of 2000V Human Body Model and 1000V Charged-Device Model, and latch-up performance exceeds 250mA per JESD 17.
Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs 24-SSOP -40 to 85
Octal Bus Transceiver, 200Mbps, 2.3-5.5V, 3-State, SSOP Product overview: SN74LVCC3245ADBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVCC3245ADBR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCC3245ADBR | 732-SN74LVCC3245ADBR |
| Product Name | SN74LVCC3245A Octal Bus Transceiver With Adjustable Output Voltage and 3-State Outputs | 5.5V SSOP Interface Transceiver IC |
| Technology | LVC | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 2.5V; 2.7V; Other; 2.5,2.7 |