Quadruple 2-Input Exclusive-OR Gate 14-VQFN -40 to 125
4-Ch 2-Input XOR Gate IC, 1.65-3.6V, 4.6ns, VQFN Product overview: SN74LVC86ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ARGYR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-VQFN (3.5x3.5)
XOR (Exclusive OR) IC 4 Channel 14-VQFN (3.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1255774-SN74LVC86ARG
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-VFQFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VQFN (3.5x3.5)
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74LCX86FT(AJ); 74LCX86FT; SN74LVC86ARGYRG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PQCC14
IC GATE XOR 4CH 2-INP 14VQFN
XOR (Exclusive OR) IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE XOR 4CH 2-INP 14VQFN
IC GATE XOR 4CH 2-INP 14VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC86ARGYR | 705-SN74LVC86ARGYR | 296-13978-1-ND | 1255774-SN74LVC86ARGYR | SN74LVC86ARGYR | SN74LVC86ARGYR | SN74LVC86ARGYR | SN74LVC86ARGYR | SN74LVC86ARGYR | SN74LVC86ARGYR |
| Product Name | SN74LVC86A Quadruple 2-Input Exclusive-OR Gate | 3.6V VQFN Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC86ARGYR | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | OR | XOR; XOR GATE, OR GATE | XOR | NOT; XOR; XOR (Exclusive OR) | OR; XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 3.6V | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 3.6V | 1.65V ~ 3.6V | ||
| Logic Family | LVC | CMOS | ||||||||
| Propagation Delay | 9.9 ns | 4.6 ns | 4.4 ns | 4.4 ns | 4.4 ns | |||||
| Operating Current | 0.0100 mA | 1.00E-3 mA | 24 mA | 24 mA |