Texas Instruments SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate SN74LVC86AQPWREP

Description
Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate - SN74LVC86AQPWREP - Texas Instruments
Dallas, TX, United States
SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate
SN74LVC86AQPWREP
SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate SN74LVC86AQPWREP
Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-TSSOP -40 to 125

Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC86AQPWREP - 1255773-SN74LVC86AQPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC86AQPWREP
1255773-SN74LVC86AQPWREP
Logic - Logic - Gates and Inverters - SN74LVC86AQPWREP 1255773-SN74LVC86AQPWREP
Manufacturer: Texas Instruments Win Source Part Number: 1255773-SN74LVC86AQP WREP Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LVC86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74LVC86AQPWRG4Q1; SN74LVC86AQPWRQ1; 74LCX86T; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255773-SN74LVC86AQPWREP
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LVC86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74LVC86AQPWRG4Q1; SN74LVC86AQPWRQ1; 74LCX86T;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 24mA 3.6V TSSOP Logic IC
705-SN74LVC86AQPWREP
SMD 24mA 3.6V TSSOP Logic IC 705-SN74LVC86AQPWREP
4-Bit XOR Gate, 2-Input, 24mA, 3.6V, 4.6ns, TSSOP, Surface Mount Product overview: SN74LVC86AQPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24mA, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 24mA, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AQPWREP can be used for catalog matching and distributor lookup.

4-Bit XOR Gate, 2-Input, 24mA, 3.6V, 4.6ns, TSSOP, Surface Mount Product overview: SN74LVC86AQPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24mA, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 24mA, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AQPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC86AQPWREP - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-22383-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22383-2-ND
Gates and Inverters 296-22383-2-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86AQPWREP
Logic Gates SN74LVC86AQPWREP
Logic Gates Mil Enhance Quad 2- Input Exclusive-OR

Logic Gates Mil Enhance Quad 2- Input Exclusive-OR

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86AQPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86AQPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86AQPWREP
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC86AQPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86AQPWREP
Logic - Gates and Inverters SN74LVC86AQPWREP
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC86AQPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86AQPWREP
Gates and Inverters SN74LVC86AQPWREP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86AQPWREP 1255773-SN74LVC86AQPWREP 705-SN74LVC86AQPWREP SN74LVC86AQPWREP 296-22383-2-ND SN74LVC86AQPWREP SN74LVC86AQPWREP SN74LVC86AQPWREP SN74LVC86AQPWREP
Product Name SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate Logic - Logic - Gates and Inverters - SN74LVC86AQPWREP SMD 24mA 3.6V TSSOP Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE OR; XOR XOR XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 3.6V; 2.7,3.3 2 V ~ 3.6 V 3.6V 2V ~ 3.6V 3.6V 2V (Low), 0.8V (High) 3.6V; 2V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 5.6 ns 4.6 ns 4.6 ns 4.6 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers