Texas Instruments SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86APW

Description
Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC86APW is a quadruple 2-input exclusive-OR gate designed for operation within a voltage range of 1.65V to 3.6V. It is specified to function in temperatures from -40°C to 125°C, making it suitable for a variety of applications, including consumer electronics and telecommunications. The device features fast propagation delays with a maximum of 4.6ns at 3.3V, and it can accept input voltages up to 5.5V. The output characteristics include a typical output ground bounce (V_OLP) of less than 0.8V and an output undershoot (V_OHV) greater than 2V at 3.3V under standard conditions. The SN74LVC86APW also boasts robust latch-up performance exceeding 250 mA and ESD protection ratings of 2000V for the human-body model and 1000V for the charged-device model. This product is available in a 14-pin TSSOP package, making it a compact solution for integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The SN74LVC86APW is a quadruple 2-input exclusive-OR gate designed for operation within a voltage range of 1.65V to 3.6V. It is specified to function in temperatures from -40°C to 125°C, making it suitable for a variety of applications, including consumer electronics and telecommunications. The device features fast propagation delays with a maximum of 4.6ns at 3.3V, and it can accept input voltages up to 5.5V. The output characteristics include a typical output ground bounce (V_OLP) of less than 0.8V and an output undershoot (V_OHV) greater than 2V at 3.3V under standard conditions. The SN74LVC86APW also boasts robust latch-up performance exceeding 250 mA and ESD protection ratings of 2000V for the human-body model and 1000V for the charged-device model. This product is available in a 14-pin TSSOP package, making it a compact solution for integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate - SN74LVC86APW - Texas Instruments
Dallas, TX, United States
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate
SN74LVC86APW
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86APW
Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Exclusive-OR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC86APW
3.6V TSSOP Logic IC 705-SN74LVC86APW
4-ch 2-input XOR Gate IC, 1.65-3.6V, 4.6ns, 125°C, TSSOP Product overview: SN74LVC86APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86APW can be used for catalog matching and distributor lookup.

4-ch 2-input XOR Gate IC, 1.65-3.6V, 4.6ns, 125°C, TSSOP Product overview: SN74LVC86APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC86APW - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257603-SN74LVC86APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257603-SN74LVC86APW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257603-SN74LVC86APW
Win Source Part Number: 1257603-SN74LVC86APW Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC86APW,2156-SN 74LVC86APW,296-26632 -5,TEXTISSN74LVC86AP W Base Product Number: SN74LVC86

Win Source Part Number: 1257603-SN74LVC86APW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC86APW,2156-SN74LVC86APW,296-26632-5,TEXTISSN74LVC86APW
Base Product Number: SN74LVC86

Buy Now Datasheet
Gates and Inverters - 296-26632-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26632-5-ND
Gates and Inverters 296-26632-5-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86APW
Logic Gates SN74LVC86APW
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC86APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86APW
Gates and Inverters SN74LVC86APW
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now
Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments - 26AJ9576 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments
26AJ9576
Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments 26AJ9576
IC, EX-OR GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74LVC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, EX-OR GATE, QUAD 2-INPUT, SMD; Logic Family / Base Number:74LVC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86APW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC86APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86APW
Logic - Gates and Inverters SN74LVC86APW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86APW 705-SN74LVC86APW SN74LVC86APW 1257603-SN74LVC86APW 296-26632-5-ND SN74LVC86APW SN74LVC86APW 26AJ9576 SN74LVC86APW SN74LVC86APW
Product Name SN74LVC86A Quadruple 2-Input Exclusive-OR Gate 3.6V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Ic, Ex-Or Gate, Quad 2-Input, Smd; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) XOR; XOR XOR NOT; XOR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 9.9 ns 4.6 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 24 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers