Texas Instruments SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate SN74LVC86AMDREP

Description
Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate - SN74LVC86AMDREP - Texas Instruments
Dallas, TX, United States
SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate
SN74LVC86AMDREP
SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate SN74LVC86AMDREP
Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-SOIC -55 to 125

Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC86AMDREP
3.6V SOIC Logic IC 705-SN74LVC86AMDREP
4-Bit XOR Gate, 2-Input, 3.6V, 4.6ns, SOIC, TTL Output Product overview: SN74LVC86AMDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AMDREP can be used for catalog matching and distributor lookup.

4-Bit XOR Gate, 2-Input, 3.6V, 4.6ns, SOIC, TTL Output Product overview: SN74LVC86AMDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86AMDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-22381-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22381-2-ND
Gates and Inverters 296-22381-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257662-SN74LVC86AMDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257662-SN74LVC86AMDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257662-SN74LVC86AMDREP
Win Source Part Number: 1257662-SN74LVC86AMD REP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: V62/04670-02XE,296-2 2381-1R,-296-22381-1 ,296-22381-6,-V62/04 670-02XER,296-22381- 6R,296-22381-1,296-2 2381-2,296-22381-2R, -296-22381-1,-SN74LV C86AMDREPR,-V62/0467 0-02XE,-296-22381-1R Base Product Number: SN74LVC86

Win Source Part Number: 1257662-SN74LVC86AMDREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: V62/04670-02XE,296-22381-1R,-296-22381-1,296-22381-6,-V62/04670-02XER,296-22381-6R,296-22381-1,296-22381-2,296-22381-2R,-296-22381-1,-SN74LVC86AMDREPR,-V62/04670-02XE,-296-22381-1R
Base Product Number: SN74LVC86

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86AMDREP
Logic Gates SN74LVC86AMDREP
Logic Gates Mil Enhance Quad 2- Input Exclusive-OR

Logic Gates Mil Enhance Quad 2- Input Exclusive-OR

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC86AMDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86AMDREP
Logic - Gates and Inverters SN74LVC86AMDREP
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86AMDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86AMDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86AMDREP
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC86AMDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86AMDREP
Gates and Inverters SN74LVC86AMDREP
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86AMDREP 705-SN74LVC86AMDREP 296-22381-2-ND 1257662-SN74LVC86AMDREP SN74LVC86AMDREP SN74LVC86AMDREP SN74LVC86AMDREP SN74LVC86AMDREP
Product Name SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate 3.6V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR; XOR GATE, OR GATE XOR NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 3.6V; 2.7,3.3 3.6V 2V ~ 3.6V 2V ~ 3.6V 2V (Low), 0.8V (High) 3.6V 3.6V; 2V ~ 3.6V
Logic Family LVC
Propagation Delay 5.6 ns 4.6 ns 4.6 ns 4.6 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - 5962-8975101CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 32 ns
View Details
3 suppliers