Texas Instruments SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86ADT

Description
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input exclusive-OR gate in 14-pin SOIC package, operating from -40°C to 125°C with a supply voltage range of 1.65V to 3.6V, and a maximum propagation delay of 4.6ns at 3.3V.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input exclusive-OR gate in 14-pin SOIC package, operating from -40°C to 125°C with a supply voltage range of 1.65V to 3.6V, and a maximum propagation delay of 4.6ns at 3.3V.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate - SN74LVC86ADT - Texas Instruments
Dallas, TX, United States
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate
SN74LVC86ADT
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86ADT
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC86ADTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC86ADTTR-ND
Gates and Inverters 296-SN74LVC86ADTTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC86ADTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC86ADTDKR-ND
Gates and Inverters 296-SN74LVC86ADTDKR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC86ADTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC86ADTCT-ND
Gates and Inverters 296-SN74LVC86ADTCT-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA SOIC Logic IC
705-SN74LVC86ADT
3.6V 24mA SOIC Logic IC 705-SN74LVC86ADT
4-Ch XOR Gate IC, 1.65-3.6V, 2-Input, 4.4ns, 24mA, SOIC Product overview: SN74LVC86ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ADT can be used for catalog matching and distributor lookup.

4-Ch XOR Gate IC, 1.65-3.6V, 2-Input, 4.4ns, 24mA, SOIC Product overview: SN74LVC86ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ADT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC86ADT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257685-SN74LVC86ADT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257685-SN74LVC86ADT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257685-SN74LVC86ADT
Win Source Part Number: 1257685-SN74LVC86ADT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC86ADTDKR, SN74LVC86ADTE4,SN74L VC86ADTE4,296-SN74LV C86ADTTR,TEXTISSN74L VC86ADT,SN74LVC86ADT G4,296-SN74LVC86ADTC T,SN74LVC86ADTG4,SN7 4LVC86ADT,2156-SN74L VC86ADT Base Product Number: SN74LVC86

Win Source Part Number: 1257685-SN74LVC86ADT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC86ADTDKR,SN74LVC86ADTE4,SN74LVC86ADTE4,296-SN74LVC86ADTTR,TEXTISSN74LVC86ADT,SN74LVC86ADTG4,296-SN74LVC86ADTCT,SN74LVC86ADTG4,SN74LVC86ADT,2156-SN74LVC86ADT
Base Product Number: SN74LVC86

Buy Now Datasheet
Gates and Inverters - SN74LVC86ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86ADT
Gates and Inverters SN74LVC86ADT
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LVC86ADT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86ADT
Logic - Gates and Inverters SN74LVC86ADT
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86ADT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86ADT
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86ADT
Logic Gates SN74LVC86ADT
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86ADT 296-SN74LVC86ADTTR-ND 705-SN74LVC86ADT SN74LVC86ADT 1257685-SN74LVC86ADT SN74LVC86ADT SN74LVC86ADT SN74LVC86ADT SN74LVC86ADT
Product Name SN74LVC86A Quadruple 2-Input Exclusive-OR Gate Gates and Inverters 3.6V 24mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR XOR XOR; XOR GATE, OR GATE OR; XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Logic Family LVC CMOS
Propagation Delay 9.9 ns 4.4 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS21J - 162945-54LS21J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details