Texas Instruments SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86ADR

Description
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC86ADR is a quadruple 2-input exclusive-OR gate in a 14-pin SOIC package measuring 8.65mm × 6mm, operating from 1.65V to 3.6V with a specified temperature range of -40°C to 125°C. It features a maximum propagation delay of 4.6ns at 3.3V, outputs with typical ground bounce under 0.8V and undershoot above 2V at 3.3V, and exceeds 250mA latch-up protection per JESD-78. ESD protection exceeds 2000V human-body model and 1000V charged-device model. The device supports inputs up to 5.5V and is RoHS compliant with NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

The SN74LVC86ADR is a quadruple 2-input exclusive-OR gate in a 14-pin SOIC package measuring 8.65mm × 6mm, operating from 1.65V to 3.6V with a specified temperature range of -40°C to 125°C. It features a maximum propagation delay of 4.6ns at 3.3V, outputs with typical ground bounce under 0.8V and undershoot above 2V at 3.3V, and exceeds 250mA latch-up protection per JESD-78. ESD protection exceeds 2000V human-body model and 1000V charged-device model. The device supports inputs up to 5.5V and is RoHS compliant with NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate - SN74LVC86ADR - Texas Instruments
Dallas, TX, United States
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate
SN74LVC86ADR
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate SN74LVC86ADR
Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Quadruple 2-Input Exclusive-OR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC86ADR - 007260-SN74LVC86ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC86ADR
007260-SN74LVC86ADR
Logic - Logic - Gates and Inverters - SN74LVC86ADR 007260-SN74LVC86ADR
Manufacturer: Texas Instruments Win Source Part Number: 007260-SN74LVC86ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007260-SN74LVC86ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC86ADR
3.6V SOIC Logic IC 705-SN74LVC86ADR
4-Ch 2-In XOR Gate IC, 1.65-3.6V, 4.6ns, SOIC Product overview: SN74LVC86ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ADR can be used for catalog matching and distributor lookup.

4-Ch 2-In XOR Gate IC, 1.65-3.6V, 4.6ns, SOIC Product overview: SN74LVC86ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14915-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14915-2-ND
Gates and Inverters 296-14915-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14915-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14915-6-ND
Gates and Inverters 296-14915-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14915-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14915-1-ND
Gates and Inverters 296-14915-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LVC86ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC86ADR
Gates and Inverters SN74LVC86ADR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC86ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86ADR
Logic - Gates and Inverters SN74LVC86ADR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9575 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9575
Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9575
XOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74LVC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

XOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74LVC86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC86ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86ADR
Gates and Inverters SN74LVC86ADR
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86ADR
Logic Gates SN74LVC86ADR
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86ADR
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86ADR 007260-SN74LVC86ADR 705-SN74LVC86ADR 296-14915-2-ND SN74LVC86ADR SN74LVC86ADR 26AJ9575 SN74LVC86ADR SN74LVC86ADR SN74LVC86ADR
Product Name SN74LVC86A Quadruple 2-Input Exclusive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC86ADR 3.6V SOIC Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Xor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR Gate XOR; XOR (Exclusive OR) XOR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Logic Family LVC
Propagation Delay 9.9 ns 4.4 ns 4.6 ns 4.4 ns 4.4 ns
Operating Current 0.0100 mA 24 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers