Texas Instruments High-Performance Analog 24mA 3.6V SOIC Interface Transceiver IC SN74LVC861ADWR

Description
10-Bit Transceiver, 3-State, SOIC, 24mA, 3.6V Product overview: SN74LVC861ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC861ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Bit Transceiver, 3-State, SOIC, 24mA, 3.6V Product overview: SN74LVC861ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC861ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
24mA 3.6V SOIC Interface Transceiver IC
704-SN74LVC861ADWR
24mA 3.6V SOIC Interface Transceiver IC 704-SN74LVC861ADWR
10-Bit Transceiver, 3-State, SOIC, 24mA, 3.6V Product overview: SN74LVC861ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC861ADWR can be used for catalog matching and distributor lookup.

10-Bit Transceiver, 3-State, SOIC, 24mA, 3.6V Product overview: SN74LVC861ADWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24mA, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24mA, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC861ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-SN74LVC861ADWR
Product Name 24mA 3.6V SOIC Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Inverter - 74AHC1G04GW/C4H - Nexperia B.V.
Specs
Technology CMOS
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers