Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN74LVC841DBLE

Description
BUS DRIVER, LVC/LCX/Z SERIES
Description
BUS DRIVER, LVC/LCX/Z SERIES

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - SN74LVC841DBLE - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC841DBLE
Integrated Circuits (ICs) - Logic - Latches SN74LVC841DBLE
BUS DRIVER, LVC/LCX/Z SERIES

BUS DRIVER, LVC/LCX/Z SERIES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number SN74LVC841DBLE
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B-MIL CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
3 suppliers
Logic - Latches - 74F573PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Octal D-type transparent latch; 3-state - 74AHC573BQ-Q100X - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details