The SN74LVC841A is a 10-bit bus-interface D-type latch designed for operation within a supply voltage range of 1.65 V to 3.6 V, with input voltage tolerance up to 5.5 V. It features a maximum propagation delay of 6.7 ns at 3.3 V, making it suitable for high-speed applications. The device supports mixed-mode signal operation, allowing 5-V input/output with a 3.3-V supply, which is beneficial in systems with varying voltage levels. The latch includes a buffered output-enable (OE) input that can place the outputs in a high-impedance state, facilitating bus line management without additional components. It is designed to drive highly capacitive or low-impedance loads, making it ideal for applications such as buffer registers and bidirectional bus drivers. The SN74LVC841A also boasts robust ESD protection, exceeding standards for human-body and machine models, and its latch-up performance exceeds 250 mA per JESD 17. This part is available in a TSSOP package (PW) and is rated for operation in temperatures ranging from -40 °C to 85 °C, making it suitable for a variety of industrial applications.
10-Bit Bus-Interface D-Type Latch With 3-State Outputs 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1255764-SN74LVC841AP
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SN74LVC841APWRG4 | 1255764-SN74LVC841APWRG4 |
| Product Name | SN74LVC841A 10-Bit Bus-Interface D-Type Latch With 3-State Outputs | Logic - Logic - Latches - SN74LVC841APWRG4 |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | |
| Operating Current | 0.0100 mA |