The SN74LVC828APW is a 10-bit buffer/driver with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It features inputs that accept voltages up to 5.5 V, enabling mixed-mode signal operation in 3.3 V/5 V systems. The device is packaged in a 24-pin TSSOP with a maximum operating temperature range of -40 °C to 85 °C. All outputs are in the high-impedance state when either output-enable input is high. The part supports partial-power-down operation and exceeds 250 mA latch-up performance per JESD17, with ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
10-Bit Buffer/Driver With 3-State Outputs 24-TSSOP -40 to 85
Bus Driver, LVC/LCX/Z Series, 10-Func, 10-Bit, Inverted Output, CMOS, PDSO24
10-Bit 3-State Buffer/Driver, 3.6V, 85°C, TSSOP Product overview: SN74LVC828APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC828APW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC828APW | SN74LVC828APW | 704-SN74LVC828APW |
| Product Name | SN74LVC828A 10-Bit Buffer/Driver With 3-State Outputs | 3.6V TSSOP Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |