The SN74LVC828ADGVR is a 10-bit buffer/driver with 3-state outputs, designed for operation from 1.65 V to 3.6 V. It features inputs compatible with 5.5 V signals, supports mixed-mode operation in 3.3 V/5 V systems, and provides inverting outputs. The device is packaged in a 24-pin TVSOP (DGV) with dimensions of 6.9 mm length, 5.6 mm width, and 1.6 mm thickness. It operates over a temperature range of -40 °C to 85 °C and includes ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The outputs are disabled during power-down via an I circuit, ensuring no backflow current. The device meets JESD17 latch-up performance standards and is fully specified for partial-power-down applications.
10-Bit Buffer/Driver With 3-State Outputs 24-TVSOP -40 to 85
10-Bit 3-State Buffer/Driver, CMOS, 1.65-3.6V, 6.7ns, TFSOP Product overview: SN74LVC828ADGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC828ADGVR can be used for catalog matching and distributor lookup.
Bus Driver, LVC/LCX/Z Series, 10-Func, 10-Bit, Inverted Output, CMOS, PDSO24
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC828ADGVR | 704-SN74LVC828ADGVR | SN74LVC828ADGVR |
| Product Name | SN74LVC828A 10-Bit Buffer/Driver With 3-State Outputs | 3.6V Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |