Texas Instruments Logic - Logic - Flip Flops - SN74LVC74ADBLE SN74LVC74ADBLE

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255749-SN74LVC74ADB LE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255749-SN74LVC74ADB LE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC74ADBLE
1255749-SN74LVC74ADBLE
Logic - Logic - Flip Flops - SN74LVC74ADBLE 1255749-SN74LVC74ADBLE
Manufacturer: Texas Instruments Win Source Part Number: 1255749-SN74LVC74ADB LE Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255749-SN74LVC74ADBLE
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1255749-SN74LVC74ADBLE
Product Name Logic - Logic - Flip Flops - SN74LVC74ADBLE
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Dual D-type flip-flop with set and reset; positive-edge trigger - 74ALVC74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers
Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details