The SN74LVC652ADW is an octal bus transceiver and register with 3-state outputs, designed for 1.65-V to 3.6-V operation, featuring inputs that accept voltages up to 5.5 V and a maximum propagation delay of 7.4 ns at 3.3 V. It is packaged in a 24-pin SOIC (DW) format with dimensions supporting standard PCB mounting. The device operates from -40°C to 85°C and supports mixed-mode signal operation, partial-power-down mode, and exceeds ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Bus Transceiver And Register With 3-State Outputs 24-SOIC -40 to 85
Octal 8-Bit Bidirectional Transceiver, 3-State CMOS Logic IC Product overview: SN74LVC652ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC652ADW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1255747-SN74LVC652AD
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC652
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC652ADW | 704-SN74LVC652ADW | 1255747-SN74LVC652ADW |
| Product Name | SN74LVC652A Octal Bus Transceiver And Register With 3-State Outputs | 8-bit Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC652ADW |
| Technology | LVC | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS |