The SN74LVC574AN is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin PDIP package, operating from 1.65 V to 3.6 V with a temperature range of -40°C to 125°C. It supports mixed-mode signal operation with 5.5 V tolerant inputs and features I_off for partial-power-down mode. The device has a maximum propagation delay of 7 ns at 3.3 V, exhibits latch-up performance exceeding 250 mA, and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-PDIP -40 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC574AN | 296-12910-5-ND | SN74LVC574AN | SN74LVC574AN |
| Product Name | SN74LVC574A Octal Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 21.5 ns | 6.8 ns | ||
| fMAX | 100 MHz |