Texas Instruments SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573APWTG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573APWTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573APWTG4
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573APWTG4
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257253-SN74LVC573APWTG4
Integrated Circuits (ICs) - Logic - Latches 1257253-SN74LVC573APWTG4
Win Source Part Number: 1257253-SN74LVC573AP WTG4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVC Standard Package: 250 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC573

Win Source Part Number: 1257253-SN74LVC573APWTG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC573

Buy Now Datasheet
Latches - SN74LVC573APWTG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - SN74LVC573APWTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573APWTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573APWTG4
Integrated Circuits (ICs) - Logic - Latches SN74LVC573APWTG4
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Logic - Latches - SN74LVC573APWTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC573APWTG4
Logic - Latches SN74LVC573APWTG4
IC D-TYPE LATCH SGL 3-ST 20TSSOP

IC D-TYPE LATCH SGL 3-ST 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573APWTG4 1257253-SN74LVC573APWTG4 SN74LVC573APWTG4-ND SN74LVC573APWTG4 SN74LVC573APWTG4 SN74LVC573APWTG4
Product Name SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDW - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
6 suppliers
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9074601MRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 60 mA
View Details
2 suppliers
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers