The SN74LVC573APWG4 is an octal transparent D-type latch designed for operation within a voltage range of 1.65 V to 3.6 V, making it suitable for low-voltage applications. It features 3-state outputs, which are particularly useful for driving capacitive loads or low-impedance loads. The device supports mixed-mode signal operation, allowing for 5 V input/output voltages while operating at a 3.3 V supply. With a maximum propagation delay of 6.9 ns at 3.3 V, it is capable of high-speed performance. The latch also includes features such as back drive protection and supports live insertion and partial power down modes. ESD protection exceeds the JESD 22 standards, ensuring reliability in various environments. The SN74LVC573APWG4 is available in a TSSOP package, making it suitable for space-constrained designs. This product is ideal for applications in servers, PCs, network switches, and other electronic devices requiring efficient data latching.
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC OCT TRNSP D-TYP LATCH 20TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC573APWG4 | SN74LVC573APWG4-ND | SN74LVC573APWG4 | SN74LVC573APWG4 | SN74LVC573APWG4 |
| Product Name | SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Operating Current | 0.0100 mA | ||||
| Propagation Delay | 19.1 ns | 2 ns | 2 ns |